Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 16A, Screw, Yel; Gender Hirschmann Test And Measurement 931825103

Description
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 16A, Screw, Yel; Gender Hirschmann Test And Measurement - 71AC0921 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 16A, Screw, Yel; Gender Hirschmann Test And Measurement
71AC0921
Conn, Banana, Plug, 16A, Screw, Yel; Gender Hirschmann Test And Measurement 71AC0921
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0921
Product Name Conn, Banana, Plug, 16A, Screw, Yel; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products