Hirschmann™, A BELDEN BRAND Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement 931825100

Description
PLUG, 4MM, BLACK, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BLACK, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement - 93T7839 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement
93T7839
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement 93T7839
PLUG, 4MM, BLACK, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, BLACK, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7839
Product Name Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details