Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement 931824104

Description
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Banana Plug, part number 71AC1614, is designed for solder connections and is suitable for cables up to 2.5mm². It features a touch-protected design with an insulated latching and sprung sleeve that can be released by applying pressure to the lateral locking spring. The plug has a 4mm diameter contact spring and is rated for a maximum current of 30A and a voltage of 60VDC. The plug is constructed from nickel-plated brass, ensuring durability and conductivity, while the housing is made from POM material. It operates effectively within a temperature range of -25 °C to +80 °C, adhering to the IEC 61010 standard for measurement categories. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Conn Banana Plug, part number 71AC1614, is designed for solder connections and is suitable for cables up to 2.5mm². It features a touch-protected design with an insulated latching and sprung sleeve that can be released by applying pressure to the lateral locking spring. The plug has a 4mm diameter contact spring and is rated for a maximum current of 30A and a voltage of 60VDC. The plug is constructed from nickel-plated brass, ensuring durability and conductivity, while the housing is made from POM material. It operates effectively within a temperature range of -25 °C to +80 °C, adhering to the IEC 61010 standard for measurement categories. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement - 71AC1614 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement
71AC1614
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement 71AC1614
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1614
Product Name Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details