Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement 931824102

Description
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement - 71AC1612 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement
71AC1612
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement 71AC1612
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1612
Product Name Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details