Hirschmann™, A BELDEN BRAND Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement 931824101

Description
PLUG, 4MM, RED, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, RED, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement - 93T7838 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement
93T7838
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement 93T7838
PLUG, 4MM, RED, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, RED, MZS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7838
Product Name Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers