Hirschmann™, A BELDEN BRAND Socket, 4Mm, Green, 5Pk , Kun 30; Gender Hirschmann Test And Measurement 931804704

Description
SOCKET, 4MM, GREEN, 5PK , KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, GREEN, 5PK , KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Green, 5Pk , Kun 30; Gender Hirschmann Test And Measurement - 20T9402 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Green, 5Pk , Kun 30; Gender Hirschmann Test And Measurement
20T9402
Socket, 4Mm, Green, 5Pk , Kun 30; Gender Hirschmann Test And Measurement 20T9402
SOCKET, 4MM, GREEN, 5PK , KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

SOCKET, 4MM, GREEN, 5PK , KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9402
Product Name Socket, 4Mm, Green, 5Pk , Kun 30; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details