Hirschmann™, A BELDEN BRAND Socket, 4Mm, Red, 5Pk, Kleps 3; Gender Hirschmann Test And Measurement 931804701

Description
SOCKET, 4MM, RED, 5PK, KLEPS 3; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, RED, 5PK, KLEPS 3; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Red, 5Pk, Kleps 3; Gender Hirschmann Test And Measurement - 20T9399 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Red, 5Pk, Kleps 3; Gender Hirschmann Test And Measurement
20T9399
Socket, 4Mm, Red, 5Pk, Kleps 3; Gender Hirschmann Test And Measurement 20T9399
SOCKET, 4MM, RED, 5PK, KLEPS 3; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

SOCKET, 4MM, RED, 5PK, KLEPS 3; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9399
Product Name Socket, 4Mm, Red, 5Pk, Kleps 3; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details