Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, 5Pk , Kleps 2900; Gender Hirschmann Test And Measurement 931804700

Description
SOCKET, 4MM, BLACK, 5PK , KLEPS 2900; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, 5PK , KLEPS 2900; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, 5Pk , Kleps 2900; Gender Hirschmann Test And Measurement - 20T9398 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, 5Pk , Kleps 2900; Gender Hirschmann Test And Measurement
20T9398
Socket, 4Mm, Black, 5Pk , Kleps 2900; Gender Hirschmann Test And Measurement 20T9398
SOCKET, 4MM, BLACK, 5PK , KLEPS 2900; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, BLACK, 5PK , KLEPS 2900; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9398
Product Name Socket, 4Mm, Black, 5Pk , Kleps 2900; Gender Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details