Hirschmann™, A BELDEN BRAND Socket, 4Mm, Test, Yellow, Kd, Pk5; Gender Hirschmann Test And Measurement 931804103

Description
SOCKET, 4MM, TEST, YELLOW, KD, PK5; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, TEST, YELLOW, KD, PK5; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Test, Yellow, Kd, Pk5; Gender Hirschmann Test And Measurement - 92K0773 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Test, Yellow, Kd, Pk5; Gender Hirschmann Test And Measurement
92K0773
Socket, 4Mm, Test, Yellow, Kd, Pk5; Gender Hirschmann Test And Measurement 92K0773
SOCKET, 4MM, TEST, YELLOW, KD, PK5; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, TEST, YELLOW, KD, PK5; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0773
Product Name Socket, 4Mm, Test, Yellow, Kd, Pk5; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details