Hirschmann™, A BELDEN BRAND Coupler, Socket, 16A, Solder, Blue; Gender Hirschmann Test And Measurement 931804102

Description
COUPLER, SOCKET, 16A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COUPLER, SOCKET, 16A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Socket, 16A, Solder, Blue; Gender Hirschmann Test And Measurement - 92K0772 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Socket, 16A, Solder, Blue; Gender Hirschmann Test And Measurement
92K0772
Coupler, Socket, 16A, Solder, Blue; Gender Hirschmann Test And Measurement 92K0772
COUPLER, SOCKET, 16A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

COUPLER, SOCKET, 16A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0772
Product Name Coupler, Socket, 16A, Solder, Blue; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products