Hirschmann™, A BELDEN BRAND Coupler, Socket, 16A, Solder, Black; Gender Hirschmann Test And Measurement 931804100

Description
COUPLER, SOCKET, 16A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
COUPLER, SOCKET, 16A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Socket, 16A, Solder, Black; Gender Hirschmann Test And Measurement - 24M3253 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Socket, 16A, Solder, Black; Gender Hirschmann Test And Measurement
24M3253
Coupler, Socket, 16A, Solder, Black; Gender Hirschmann Test And Measurement 24M3253
COUPLER, SOCKET, 16A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

COUPLER, SOCKET, 16A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M3253
Product Name Coupler, Socket, 16A, Solder, Black; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details