Belden Inc. Multiple Conductor Cables 9318 0601000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3083-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3083-1000-ND
Multiple Conductor Cables BEL3083-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 89T9374 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
89T9374
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden 89T9374
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3083-1000-ND 89T9374
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details