Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement 931714100

Description
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:PKI 110 Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:PKI 110 Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement - 24M5969 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement
24M5969
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement 24M5969
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:PKI 110 Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:PKI 110 Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5969
Product Name Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details