Hirschmann™, A BELDEN BRAND Test Plug, Red, Buela; Gender Hirschmann Test And Measurement 931667101

Description
TEST PLUG, RED, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, RED, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, Red, Buela; Gender Hirschmann Test And Measurement - 89K9672 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Red, Buela; Gender Hirschmann Test And Measurement
89K9672
Test Plug, Red, Buela; Gender Hirschmann Test And Measurement 89K9672
TEST PLUG, RED, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

TEST PLUG, RED, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K9672
Product Name Test Plug, Red, Buela; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers