Belden Inc. Multiple Conductor Cables 9316 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1152-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1152-500-ND
Multiple Conductor Cables BEL1152-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K6354 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
87K6354
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 87K6354
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 1 PAIR, 16AWG STRAND (7X24), PVC INSULATION, INSTRUMENTATION CHROME - 70005190 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 16AWG STRAND (7X24), PVC INSULATION, INSTRUMENTATION CHROME
70005190
TRAY CABLE, 1 PAIR, 16AWG STRAND (7X24), PVC INSULATION, INSTRUMENTATION CHROME 70005190
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1152-500-ND 87K6354 70005190
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden TRAY CABLE, 1 PAIR, 16AWG STRAND (7X24), PVC INSULATION, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers