High Performance Instrumentation, 1 Pair 14AWG (42x30) Tinned Copper, PVC Insulation E2 Color Code, Overall Beldfoil® Shield, PVC Outer Jacket, PLTC
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 9314 | 78H1201 |
| Product Name | High Perform Instr, 1 Pr #14 Str TC, PVC Ins E2, OS, PVC Jkt, PLTC | 2 #14 Pvc Shld Pvc Belden |
| Product Type | Multiconductor Cable | |
| Cable Jacket | Polyvinyl Chloride; PVC | |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride | |
| Cable Conductor | Copper; Tinned Copper - Stranded | |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |