2 (1 Pair) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
SHIELDED CABLE MULTIPAIR, 1PAIR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2272-ND | 03F6064 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 1Pair, 14Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |