Hirschmann™, A BELDEN BRAND Conn, Banana, Socket, 6A, Solder; Gender Hirschmann Test And Measurement 931337000

Description
CONN, BANANA, SOCKET, 6A, SOLDER; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, SOCKET, 6A, SOLDER; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Socket, 6A, Solder; Gender Hirschmann Test And Measurement - 71AC1611 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Socket, 6A, Solder; Gender Hirschmann Test And Measurement
71AC1611
Conn, Banana, Socket, 6A, Solder; Gender Hirschmann Test And Measurement 71AC1611
CONN, BANANA, SOCKET, 6A, SOLDER; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

CONN, BANANA, SOCKET, 6A, SOLDER; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1611
Product Name Conn, Banana, Socket, 6A, Solder; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products