Hirschmann™, A BELDEN BRAND Connector, Plug, 16A; Product Range Hirschmann 931298006

Description
CONNECTOR, PLUG, 16A; Product Range:GDM Series; Gender:Receptacle; Voltage Rating:400VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 16A; Product Range:GDM Series; Gender:Receptacle; Voltage Rating:400VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 16A; Product Range Hirschmann - 01P4302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 16A; Product Range Hirschmann
01P4302
Connector, Plug, 16A; Product Range Hirschmann 01P4302
CONNECTOR, PLUG, 16A; Product Range:GDM Series; Gender:Receptacle; Voltage Rating:400VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, PLUG, 16A; Product Range:GDM Series; Gender:Receptacle; Voltage Rating:400VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4302
Product Name Connector, Plug, 16A; Product Range Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details