Hirschmann™, A BELDEN BRAND Appliance Connector, Gsm; Product Range Hirschmann 931297006

Description
APPLIANCE CONNECTOR, GSM; Product Range:GDM Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
APPLIANCE CONNECTOR, GSM; Product Range:GDM Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Appliance Connector, Gsm; Product Range Hirschmann - 01P4301 - Newark, An Avnet Company
Chicago, IL, United States
Appliance Connector, Gsm; Product Range Hirschmann
01P4301
Appliance Connector, Gsm; Product Range Hirschmann 01P4301
APPLIANCE CONNECTOR, GSM; Product Range:GDM Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

APPLIANCE CONNECTOR, GSM; Product Range:GDM Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4301
Product Name Appliance Connector, Gsm; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products