Hirschmann™, A BELDEN BRAND Crocodile Clip, 2 Or 4Mm, Agf; Connector Type Hirschmann Test And Measurement 931272100

Description
CROCODILE CLIP, 2 OR 4MM, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact Resistance:300mohm; External Length / RoHS Compliant: Yes
Description
CROCODILE CLIP, 2 OR 4MM, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact Resistance:300mohm; External Length / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 2 Or 4Mm, Agf; Connector Type Hirschmann Test And Measurement - 06WX5668 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 2 Or 4Mm, Agf; Connector Type Hirschmann Test And Measurement
06WX5668
Crocodile Clip, 2 Or 4Mm, Agf; Connector Type Hirschmann Test And Measurement 06WX5668
CROCODILE CLIP, 2 OR 4MM, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact Resistance:300mohm; External Length / RoHS Compliant: Yes

CROCODILE CLIP, 2 OR 4MM, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact Resistance:300mohm; External Length / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5668
Product Name Crocodile Clip, 2 Or 4Mm, Agf; Connector Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details