Belden Inc. Multiple Conductor Cables 9312 060500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2271-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2271-ND
Multiple Conductor Cables BEL2271-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair Cable, 1Pr, 12Awg, 152.4M; Cable Shielding Belden - 03F6067 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 12Awg, 152.4M; Cable Shielding Belden
03F6067
Shld Multipair Cable, 1Pr, 12Awg, 152.4M; Cable Shielding Belden 03F6067
SHLD MULTIPAIR CABLE, 1PR, 12AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 12AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2271-ND 03F6067
Product Name Multiple Conductor Cables Shld Multipair Cable, 1Pr, 12Awg, 152.4M; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349883 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details