COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04F6142 |
| Product Name | Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial |