Belden Inc. Coaxial Cables (RF) 9311 0101000

Description
CABLE COAXIAL RG-58 20AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-58 20AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 93110101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
93110101000-ND
Coaxial Cables (RF) 93110101000-ND
CABLE COAXIAL RG-58 20AWG 1000'

CABLE COAXIAL RG-58 20AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B3841 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden
15B3841
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden 15B3841
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 93110101000-ND 15B3841
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details