Belden Inc. Coaxial Cables (RF) 9310 0101000

Description
CABLE COAXIAL RG-58 20AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-58 20AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 93100101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
93100101000-ND
Coaxial Cables (RF) 93100101000-ND
CABLE COAXIAL RG-58 20AWG 1000'

CABLE COAXIAL RG-58 20AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F7830 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden
03F7830
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden 03F7830
COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 93100101000-ND 03F7830
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details