Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Green, Pk5, Buela; Gender Hirschmann Test And Measurement 930729104

Description
PLUG, 4MM, STACKABLE, GREEN, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, GREEN, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Green, Pk5, Buela; Gender Hirschmann Test And Measurement - 71C9815 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Green, Pk5, Buela; Gender Hirschmann Test And Measurement
71C9815
Plug, 4Mm, Stackable, Green, Pk5, Buela; Gender Hirschmann Test And Measurement 71C9815
PLUG, 4MM, STACKABLE, GREEN, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

PLUG, 4MM, STACKABLE, GREEN, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9815
Product Name Plug, 4Mm, Stackable, Green, Pk5, Buela; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details