Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement 930729103

Description
PLUG, 4MM, STACKABLE, YELLOW, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, YELLOW, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement - 71C9816 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement
71C9816
Plug, 4Mm, Stackable, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement 71C9816
PLUG, 4MM, STACKABLE, YELLOW, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, YELLOW, PK5, BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9816
Product Name Plug, 4Mm, Stackable, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details