Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Blue, Pk5 , Buela; Gender Hirschmann Test And Measurement 930729102

Description
PLUG, 4MM, STACKABLE, BLUE, PK5 , BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, BLUE, PK5 , BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Blue, Pk5 , Buela; Gender Hirschmann Test And Measurement - 71C9814 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Blue, Pk5 , Buela; Gender Hirschmann Test And Measurement
71C9814
Plug, 4Mm, Stackable, Blue, Pk5 , Buela; Gender Hirschmann Test And Measurement 71C9814
PLUG, 4MM, STACKABLE, BLUE, PK5 , BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, BLUE, PK5 , BUELA; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9814
Product Name Plug, 4Mm, Stackable, Blue, Pk5 , Buela; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details