Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 16A, Solder, Grn; Gender Hirschmann Test And Measurement 930727104

Description
CONN, BANANA, PLUG, 16A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 16A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 16A, Solder, Grn; Gender Hirschmann Test And Measurement - 24M0836 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 16A, Solder, Grn; Gender Hirschmann Test And Measurement
24M0836
Conn, Banana, Plug, 16A, Solder, Grn; Gender Hirschmann Test And Measurement 24M0836
CONN, BANANA, PLUG, 16A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, PLUG, 16A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0836
Product Name Conn, Banana, Plug, 16A, Solder, Grn; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details