Hirschmann™, A BELDEN BRAND Banana, Plug, 30A, Solder, Red; Gender Hirschmann Test And Measurement 930727101

Description
BANANA, PLUG, 30A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA, PLUG, 30A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Plug, 30A, Solder, Red; Gender Hirschmann Test And Measurement - 24M0837 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Plug, 30A, Solder, Red; Gender Hirschmann Test And Measurement
24M0837
Banana, Plug, 30A, Solder, Red; Gender Hirschmann Test And Measurement 24M0837
BANANA, PLUG, 30A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA, PLUG, 30A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0837
Product Name Banana, Plug, 30A, Solder, Red; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4E-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details