Hirschmann™, A BELDEN BRAND Plug, 4Mm, Bunch Pin, Green, Pk5, Bu; Gender Hirschmann Test And Measurement 930726104

Description
PLUG, 4MM, BUNCH PIN, GREEN, PK5, BU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, GREEN, PK5, BU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Green, Pk5, Bu; Gender Hirschmann Test And Measurement - 25M7906 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Green, Pk5, Bu; Gender Hirschmann Test And Measurement
25M7906
Plug, 4Mm, Bunch Pin, Green, Pk5, Bu; Gender Hirschmann Test And Measurement 25M7906
PLUG, 4MM, BUNCH PIN, GREEN, PK5, BU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, GREEN, PK5, BU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7906
Product Name Plug, 4Mm, Bunch Pin, Green, Pk5, Bu; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers