Hirschmann™, A BELDEN BRAND Plug, 4Mm, Bunch Pin, Blue, Pk5 , Bsb; Gender Hirschmann Test And Measurement 930726102

Description
PLUG, 4MM, BUNCH PIN, BLUE, PK5 , BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, BLUE, PK5 , BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Blue, Pk5 , Bsb; Gender Hirschmann Test And Measurement - 25M7905 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Blue, Pk5 , Bsb; Gender Hirschmann Test And Measurement
25M7905
Plug, 4Mm, Bunch Pin, Blue, Pk5 , Bsb; Gender Hirschmann Test And Measurement 25M7905
PLUG, 4MM, BUNCH PIN, BLUE, PK5 , BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, BLUE, PK5 , BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7905
Product Name Plug, 4Mm, Bunch Pin, Blue, Pk5 , Bsb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products