Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement 930585104

Description
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement - 71AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement
71AC1608
Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement 71AC1608
CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1608
Product Name Conn, Banana, Plug, 30A, Solder, Grn; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details