Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Yel; Gender Hirschmann Test And Measurement 930585103

Description
CONN, BANANA, PLUG, 30A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 30A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Yel; Gender Hirschmann Test And Measurement - 71AC1607 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Yel; Gender Hirschmann Test And Measurement
71AC1607
Conn, Banana, Plug, 30A, Solder, Yel; Gender Hirschmann Test And Measurement 71AC1607
CONN, BANANA, PLUG, 30A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1607
Product Name Conn, Banana, Plug, 30A, Solder, Yel; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products