Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement 930585102

Description
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement - 71AC1606 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement
71AC1606
Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement 71AC1606
CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1606
Product Name Conn, Banana, Plug, 30A, Solder, Blu; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers