Hirschmann™, A BELDEN BRAND Plug, 4Mm, Fork, Red, Bug; Product Range Hirschmann Test And Measurement 930584101

Description
PLUG, 4MM, FORK, RED, BUG; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M7; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, FORK, RED, BUG; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M7; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Fork, Red, Bug; Product Range Hirschmann Test And Measurement - 92K0728 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Fork, Red, Bug; Product Range Hirschmann Test And Measurement
92K0728
Plug, 4Mm, Fork, Red, Bug; Product Range Hirschmann Test And Measurement 92K0728
PLUG, 4MM, FORK, RED, BUG; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M7; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal RoHS Compliant: Yes

PLUG, 4MM, FORK, RED, BUG; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M7; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0728
Product Name Plug, 4Mm, Fork, Red, Bug; Product Range Hirschmann Test And Measurement
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details