Hirschmann™, A BELDEN BRAND Plug, 4Mm, Fork, Black, Buela; Product Range Hirschmann Test And Measurement 930584100

Description
PLUG, 4MM, FORK, BLACK, BUELA; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Black; Terminal RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, FORK, BLACK, BUELA; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Black; Terminal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Fork, Black, Buela; Product Range Hirschmann Test And Measurement - 92K0727 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Fork, Black, Buela; Product Range Hirschmann Test And Measurement
92K0727
Plug, 4Mm, Fork, Black, Buela; Product Range Hirschmann Test And Measurement 92K0727
PLUG, 4MM, FORK, BLACK, BUELA; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Black; Terminal RoHS Compliant: Yes

PLUG, 4MM, FORK, BLACK, BUELA; Product Range:KB 2 Series; Wire Size (AWG):14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Black; Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0727
Product Name Plug, 4Mm, Fork, Black, Buela; Product Range Hirschmann Test And Measurement
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details