Belden Inc. Multiple Conductor Cables 9305 060100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1859-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1859-100-ND
Multiple Conductor Cables BEL1859-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable, 4 Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden - 02F4856 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4 Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden
02F4856
Shielded Multipair Cable, 4 Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden 02F4856
SHIELDED MULTIPAIR CABLE, 4 PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4 PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME - 70004927 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
70004927
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME 70004927
Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1859-100-ND 02F4856 70004927
Product Name Multiple Conductor Cables Shielded Multipair Cable, 4 Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details