Hirschmann™, A BELDEN BRAND Crocodile Clip, Miniature, Pk5, Agf; Connector Type Hirschmann Test And Measurement 930476001

Description
CROCODILE CLIP, MINIATURE, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:1mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Silver; Contact Resistance:15mohm; DC RoHS Compliant: Yes
Description
CROCODILE CLIP, MINIATURE, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:1mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Silver; Contact Resistance:15mohm; DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crocodile Clip, Miniature, Pk5, AGF is designed for use with small components, particularly in printed circuit applications. It features a maximum jaw opening of 1 mm and is suitable for connecting leads with a cross-section of up to 0.5 mm², which can be soldered or crimped. The clips are made from brass with a silver contact surface, ensuring low contact resistance of 15 mOhm. They have a rated current of 3 A and can operate within a temperature range of -25°C to +100°C. The clips are compliant with DC RoHS standards and are categorized under measurement category CAT I according to IEC61010.

Datasheet Summary
Powered by GS/AI

The Crocodile Clip, Miniature, Pk5, AGF is designed for use with small components, particularly in printed circuit applications. It features a maximum jaw opening of 1 mm and is suitable for connecting leads with a cross-section of up to 0.5 mm², which can be soldered or crimped. The clips are made from brass with a silver contact surface, ensuring low contact resistance of 15 mOhm. They have a rated current of 3 A and can operate within a temperature range of -25°C to +100°C. The clips are compliant with DC RoHS standards and are categorized under measurement category CAT I according to IEC61010.

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, Miniature, Pk5, Agf; Connector Type Hirschmann Test And Measurement - 06WX5667 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, Miniature, Pk5, Agf; Connector Type Hirschmann Test And Measurement
06WX5667
Crocodile Clip, Miniature, Pk5, Agf; Connector Type Hirschmann Test And Measurement 06WX5667
CROCODILE CLIP, MINIATURE, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:1mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Silver; Contact Resistance:15mohm; DC RoHS Compliant: Yes

CROCODILE CLIP, MINIATURE, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:1mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Silver; Contact Resistance:15mohm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5667
Product Name Crocodile Clip, Miniature, Pk5, Agf; Connector Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details