Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Green, Pk5,; Gender Hirschmann Test And Measurement 930435104

Description
PLUG, 4MM, STACKABLE, GREEN, PK5,; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, GREEN, PK5,; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Green, Pk5,; Gender Hirschmann Test And Measurement - 72C2169 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Green, Pk5,; Gender Hirschmann Test And Measurement
72C2169
Plug, 4Mm, Stackable, Green, Pk5,; Gender Hirschmann Test And Measurement 72C2169
PLUG, 4MM, STACKABLE, GREEN, PK5,; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, GREEN, PK5,; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2169
Product Name Plug, 4Mm, Stackable, Green, Pk5,; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details