Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Yellow, Pk5, Sls; Gender Hirschmann Test And Measurement 930435103

Description
PLUG, 4MM, STACKABLE, YELLOW, PK5, SLS; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, YELLOW, PK5, SLS; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Yellow, Pk5, Sls; Gender Hirschmann Test And Measurement - 72C2171 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Yellow, Pk5, Sls; Gender Hirschmann Test And Measurement
72C2171
Plug, 4Mm, Stackable, Yellow, Pk5, Sls; Gender Hirschmann Test And Measurement 72C2171
PLUG, 4MM, STACKABLE, YELLOW, PK5, SLS; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

PLUG, 4MM, STACKABLE, YELLOW, PK5, SLS; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2171
Product Name Plug, 4Mm, Stackable, Yellow, Pk5, Sls; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details