Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Blue, Pk5 , Von; Gender Hirschmann Test And Measurement 930435102

Description
PLUG, 4MM, STACKABLE, BLUE, PK5 , VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
PLUG, 4MM, STACKABLE, BLUE, PK5 , VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Blue, Pk5 , Von; Gender Hirschmann Test And Measurement - 72C2168 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Blue, Pk5 , Von; Gender Hirschmann Test And Measurement
72C2168
Plug, 4Mm, Stackable, Blue, Pk5 , Von; Gender Hirschmann Test And Measurement 72C2168
PLUG, 4MM, STACKABLE, BLUE, PK5 , VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, BLUE, PK5 , VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2168
Product Name Plug, 4Mm, Stackable, Blue, Pk5 , Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details