Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Red, Pk5, Von; Gender Hirschmann Test And Measurement 930435101

Description
PLUG, 4MM, STACKABLE, RED, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, RED, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Red, Pk5, Von; Gender Hirschmann Test And Measurement - 72C2170 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Red, Pk5, Von; Gender Hirschmann Test And Measurement
72C2170
Plug, 4Mm, Stackable, Red, Pk5, Von; Gender Hirschmann Test And Measurement 72C2170
PLUG, 4MM, STACKABLE, RED, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, RED, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2170
Product Name Plug, 4Mm, Stackable, Red, Pk5, Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details