Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Green, 6A; Connector Type Hirschmann Test And Measurement 930319104

Description
CROCODILE CLIP, 4MM, GREEN, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Green; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 4MM, GREEN, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Green; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Green, 6A; Connector Type Hirschmann Test And Measurement - 71AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Green, 6A; Connector Type Hirschmann Test And Measurement
71AC0919
Crocodile Clip, 4Mm, Green, 6A; Connector Type Hirschmann Test And Measurement 71AC0919
CROCODILE CLIP, 4MM, GREEN, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Green; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CROCODILE CLIP, 4MM, GREEN, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Green; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0919
Product Name Crocodile Clip, 4Mm, Green, 6A; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details