Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Blue, 6A; Connector Type Hirschmann Test And Measurement 930319102

Description
CROCODILE CLIP, 4MM, BLUE, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Blue; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 4MM, BLUE, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Blue; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Blue, 6A; Connector Type Hirschmann Test And Measurement - 71AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Blue, 6A; Connector Type Hirschmann Test And Measurement
71AC0917
Crocodile Clip, 4Mm, Blue, 6A; Connector Type Hirschmann Test And Measurement 71AC0917
CROCODILE CLIP, 4MM, BLUE, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Blue; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CROCODILE CLIP, 4MM, BLUE, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:4mm; Insulator Colour:Blue; Product Range:MA 2 VA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0917
Product Name Crocodile Clip, 4Mm, Blue, 6A; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip Insulator - 9273 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details