Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Black, Pk5 , Mku; Connector Type Hirschmann Test And Measurement 930318100

Description
Crocodile CLIP, 4MM, BLACK, PK5 , MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; OperatingRoHS Compliant: Yes
Datasheet
Description
Crocodile CLIP, 4MM, BLACK, PK5 , MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Black, Pk5 , Mku; Connector Type Hirschmann Test And Measurement - 93T7835 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Black, Pk5 , Mku; Connector Type Hirschmann Test And Measurement
93T7835
Crocodile Clip, 4Mm, Black, Pk5 , Mku; Connector Type Hirschmann Test And Measurement 93T7835
Crocodile CLIP, 4MM, BLACK, PK5 , MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; OperatingRoHS Compliant: Yes

Crocodile CLIP, 4MM, BLACK, PK5 , MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7835
Product Name Crocodile Clip, 4Mm, Black, Pk5 , Mku; Connector Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details