Hirschmann™, A BELDEN BRAND Alligator Clip, Insulated, 4Mm, Black; Connector Type Hirschmann Test And Measurement 930317800

Description
ALLIGATOR CLIP, INSULATED, 4MM, BLACK; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:MA 1 RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, INSULATED, 4MM, BLACK; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:MA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Insulated, 4Mm, Black; Connector Type Hirschmann Test And Measurement - 97K4291 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Insulated, 4Mm, Black; Connector Type Hirschmann Test And Measurement
97K4291
Alligator Clip, Insulated, 4Mm, Black; Connector Type Hirschmann Test And Measurement 97K4291
ALLIGATOR CLIP, INSULATED, 4MM, BLACK; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:MA 1 RoHS Compliant: Yes

ALLIGATOR CLIP, INSULATED, 4MM, BLACK; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:MA 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Crocodile Clip, 4Mm, Black, 8A, 5Pk; Connector Type Hirschmann Test And Measurement - 24M4304 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Black, 8A, 5Pk; Connector Type Hirschmann Test And Measurement
24M4304
Crocodile Clip, 4Mm, Black, 8A, 5Pk; Connector Type Hirschmann Test And Measurement 24M4304
CROCODILE CLIP, 4MM, BLACK, 8A, 5PK; Connector Type:Crocodile Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Termination Method:2mm Socket RoHS Compliant: Yes

CROCODILE CLIP, 4MM, BLACK, 8A, 5PK; Connector Type:Crocodile Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Termination Method:2mm Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97K4291 24M4304
Product Name Alligator Clip, Insulated, 4Mm, Black; Connector Type Hirschmann Test And Measurement Crocodile Clip, 4Mm, Black, 8A, 5Pk; Connector Type Hirschmann Test And Measurement
Current Rating 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details