Hirschmann™, A BELDEN BRAND Conn, Banana, Socket, 6A, Solder, Blk; Gender Hirschmann Test And Measurement 930308700

Description
CONN, BANANA, SOCKET, 6A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, SOCKET, 6A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Socket, 6A, Solder, Blk; Gender Hirschmann Test And Measurement - 71AC1602 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Socket, 6A, Solder, Blk; Gender Hirschmann Test And Measurement
71AC1602
Conn, Banana, Socket, 6A, Solder, Blk; Gender Hirschmann Test And Measurement 71AC1602
CONN, BANANA, SOCKET, 6A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, SOCKET, 6A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1602
Product Name Conn, Banana, Socket, 6A, Solder, Blk; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details