Hirschmann™, A BELDEN BRAND Socket, 2Mm, Red, Mkl, Pk5; Product Range Hirschmann Test And Measurement 930308101

Description
SOCKET, 2MM, RED, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, RED, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Red, Mkl, Pk5; Product Range Hirschmann Test And Measurement - 93T7834 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Red, Mkl, Pk5; Product Range Hirschmann Test And Measurement
93T7834
Socket, 2Mm, Red, Mkl, Pk5; Product Range Hirschmann Test And Measurement 93T7834
SOCKET, 2MM, RED, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes

SOCKET, 2MM, RED, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7834
Product Name Socket, 2Mm, Red, Mkl, Pk5; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details