Hirschmann™, A BELDEN BRAND Socket, 2Mm, Black, Mkl, Pk5; Product Range Hirschmann Test And Measurement 930308100

Description
SOCKET, 2MM, BLACK, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, BLACK, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Black, Mkl, Pk5; Product Range Hirschmann Test And Measurement - 93T7833 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Black, Mkl, Pk5; Product Range Hirschmann Test And Measurement
93T7833
Socket, 2Mm, Black, Mkl, Pk5; Product Range Hirschmann Test And Measurement 93T7833
SOCKET, 2MM, BLACK, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes

SOCKET, 2MM, BLACK, MKL, PK5; Product Range:-; Current Rating:6A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Beryllium Copper; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7833
Product Name Socket, 2Mm, Black, Mkl, Pk5; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details